NEN-EN-IEC 61184/A1
Bayonet lampholders
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Lamp caps and holders): | 29.140.10 |
Document History
September 1, 2022
Bayonet lampholders
A description is not available for this item.
September 1, 2017
Bayonet lampholders
NEN-EN-IEC 61184 applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are integral with a...
NEN-EN-IEC 61184/A1
June 1, 2011
Bayonet lampholders
A description is not available for this item.
October 1, 2008
Bayonet lampholders
This International Standard applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This standard also covers lampholders which are...
November 1, 2004
Bayonet lampholders
A description is not available for this item.
November 1, 1997
Bayonet lampholders
Covers safety requirements (standard ratings, classification, marking, dimensions, mechanical electrical and thermal characteristics) and includes references to IEC 61 for the control of...