NEN-EN-IEC 61184
Bayonet lampholders
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 146 |
| ICS Code (Lamp caps and holders): | 29.140.10 |
scope:
NEN-EN-IEC 61184 applies to bayonet lampholders B15d and B22d for connection of lamps and semi-luminaires to a supply voltage of 250 V. This document also covers lampholders which are integral with a luminaire or intended to be built into appliances. It covers the requirements for the lampholder only. For all other requirements, such as protection against electric shock in the area of the terminals, the requirements of the relevant appliance standard are observed and tested after building into the appropriate equipment, when that equipment is tested according to its own standard. Lampholders for use by luminaire manufacturers only are not for retail sale. Where lampholders are used in luminaires, their maximum operating temperatures are specified in IEC 60598-1. B15d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-11 and IEC 60061-2, sheet 7005-16 with the corresponding gauges. B22d denotes the cap/holder fit as defined by IEC 60061-1, sheet 7004-10 and IEC 60061-2, sheet 7005-10 with the corresponding gauges.
Document History