NEN-EN 45544-1

Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 55
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Alarm and warning systems): 13.320
scope:

NEN-EN 45544-1 specifies general requirements and test methods for the determination of the performance characteristics of personal, portable, transportable and fixed, continuous duty electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours in workplace atmospheres. This European Standard is applicable to apparatus whose primary purpose is to provide an indication, alarm and/or other output function to give a warning of the presence of a toxic gas or vapour in the atmosphere and, in some cases, to initiate automatic or manual protective actions. It is applicable to apparatus in which the sensor automatically generates an electrical signal when gas is present.

Document History

NEN-EN 45544-1
January 1, 2015
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods
NEN-EN 45544-1 specifies general requirements and test methods for the determination of the performance characteristics of personal, portable, transportable and fixed, continuous duty electrical...
August 1, 2013
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods
This European Standard specifies general requirements and test methods for the determination of the performance characteristics of personal, portable, transportable and fixed, continuous duty...
December 1, 1999
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods
Specifies general requirements for construction and testing, and specifies the test methods that apply to personal, portable, transportable and fixed apparatus intended for the direct detection and...

References

Advertisement