NEN-EN 12411-1

Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 23
ICS Code (Workplace atmospheres): 13.040.30
scope:

Specifies general requirements for construction and testing, and describes the test methods that apply to personal, portable, transportable and fixed apparatus intended for the direct detection and direct concentration measurement of a toxic gas or vapour in workplace atmospheres. It is aimed at apparatus whose primary purpose is to indicate the presence of a toxic gas or vapour in the atmosphere with a view to providing an indication or warning of the presence of a toxic hazard.

Document History

NEN-EN 12411-1
June 1, 1996
Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours - Part 1: General requirements and test methods
Specifies general requirements for construction and testing, and describes the test methods that apply to personal, portable, transportable and fixed apparatus intended for the direct detection and...

References

Advertisement