NEN-EN-ISO 22630

Oilseed meals - Determination of oil content - Rapid extraction method

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 21
ICS Code (Oilseeds): 67.200.20
scope:

NEN-EN-ISO 22630 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes. It is not applicable to disputed cases, for which ISO 734 is applicable. It is applicable to oilseed meals obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.

Document History

NEN-EN-ISO 22630
December 1, 2015
Oilseed meals - Determination of oil content - Rapid extraction method
NEN-EN-ISO 22630 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...

References

Advertisement