NEN-EN-ISO 734-2

Oilseed meals - Determination of oil content - Part 2: Rapid extraction method (corrected and reprinted)

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 22
ICS Code (Oilseeds): 67.200.20
scope:

This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes. It is not applicable to disputed cases, for which ISO 734-1 is applicable. It is applicable to oilseed meals obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.

Document History

NEN-EN-ISO 734-2
April 1, 2010
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method (corrected and reprinted)
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
July 1, 2008
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method (Corrected and Reprinted)
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
July 1, 2008
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
May 1, 2006
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
October 1, 2002
Oilseed residues - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
September 1, 2000
Oilseeds residues - Determination of oil content - Part 2: Rapid extraction method
Specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding...

References

Advertisement