NEN-ISO 734-2

Oilseed residues - Determination of oil content - Part 2: Rapid extraction method

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 14
ICS Code (Oilseeds): 67.200.20
scope:

Specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes. It is applicable to oilseed residues obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.

Document History

NEN-ISO 734-2
September 1, 1998
Oilseed residues - Determination of oil content - Part 2: Rapid extraction method
Specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding...

References

Advertisement