NEN-EN-ISO 734-2

Oilseeds residues - Determination of oil content - Part 2: Rapid extraction method

inactive
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 18
ICS Code (Oilseeds): 67.200.20
scope:

Specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes. It is applicable to oilseed residues obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.

Document History

April 1, 2010
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method (corrected and reprinted)
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
July 1, 2008
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method (Corrected and Reprinted)
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
July 1, 2008
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
May 1, 2006
Oilseed meals - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
October 1, 2002
Oilseed residues - Determination of oil content - Part 2: Rapid extraction method
This part of ISO 734 specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the...
NEN-EN-ISO 734-2
September 1, 2000
Oilseeds residues - Determination of oil content - Part 2: Rapid extraction method
Specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding...

References

Advertisement