NEN-EN 3907

Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 10 0 MPa (at ambient temperature)/350 °C

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100 MPa/350 °C.

Document History

January 1, 2006
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/350 °C
This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100...
NEN-EN 3907
March 1, 2003
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 10 0 MPa (at ambient temperature)/350 °C
This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100...
Advertisement