NEN-EN 3907
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/350 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100 MPa/350 °C.
Document History
NEN-EN 3907
January 1, 2006
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/350 °C
This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100...
March 1, 2003
Aerospace series - Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated - Classification: 1 10 0 MPa (at ambient temperature)/350 °C
This standard specifies the characteristics of double hexagon headed bolts with normal shank and long thread in titanium alloy TI-P6400, MoS2 coated for aerospace applications. Classification: 1100...