NEN-EN-ISO 15494
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system - Metric series
| Organization: | NEN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
NEN-EN-ISO 15494 specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for thermoplastics piping systems in the field of industrial applications above and below ground: - polybutene (PB); - polyethylene (PE); - polyethylene of raised temperature resistance (PE-RT); - crosslinked polyethylene (PE-X); - polypropylene (PP).
Document History