NEN-EN-ISO 15494

Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system - Metric series

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 102
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials:-polybutene (PB);-polyethylene (PE);- polypropylene (PP);intended to be used for the thermoplastics piping systems in above-ground industrial applications.

Document History

December 1, 2020
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
A description is not available for this item.
October 1, 2018
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
November 1, 2015
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system
NEN-EN-ISO 15494 specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for thermoplastics...
April 1, 2013
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system - Metric series
NEN-EN-ISO 15494 specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for thermoplastics...
NEN-EN-ISO 15494
May 1, 2003
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system - Metric series
Specifies the characteristics and requirements for components such as pipes, fittings and valves made from one of the following materials:-polybutene (PB);-polyethylene (PE);- polypropylene...
Advertisement