NEN - NPR-IEC/PAS 61300-3-38
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-38: Group delay and chromatic dispersion
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this PAS is to define the measurement methods necessary to characterize the group delay properties of passive components. From these measurements further parameters like group delay ripple, linear phase deviation, chromatic dispersion, and dispersion slope can be derived. In addition, when these measurements are made with resolved polarization, the differential group delay (DGD) can also be determined as an alternative to separate measurement with the dedicated methods of IEC 61300-3-32.
Document History