NEN-EN-IEC 61300-3-38

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-38: Examinations and measurements - Group delay, chromatic dispersion and phase ripple

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 52
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61300 describes the measurement methods necessary to characterise the group delay properties of passive devices and dynamic modules. From these measurements further parameters like group delay ripple, linear phase deviation, chromatic dispersion, dispersion slope, and phase ripple can be derived. In addition, when these measurements are made with resolved polarization, the differential group delay can also be determined as an alternative to separate measurement with the dedicated methods of IEC 61300-3-32.

Document History

NEN-EN-IEC 61300-3-38
August 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-38: Examinations and measurements - Group delay, chromatic dispersion and phase ripple
This part of IEC 61300 describes the measurement methods necessary to characterise the group delay properties of passive devices and dynamic modules. From these measurements further parameters like...

References

Advertisement