NEN-EN-IEC 61936-1

Power installations exceeding 1 kV a.c. - Part 1: Common rules

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60 Hz, so as to provide safety and proper functioning for the use intended. For the purpose of interpreting this standard, an electrical power installation is considered to be one of the following: a) Substation, including substation for railway power supply b) Electrical installations on mast, pole and tower Switchgear and/or transformers located outside a closed electrical operating area c) One (or more) power station(s) located on a single site The installation includes generators and transformers with all associated switchgear and all electrical auxiliary systems. Connections between generating stations located on different sites are excluded. d) The electrical system of a factory, industrial plant or other industrial, agricultural, commercial or public premises

Document History

September 1, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
This part of IEC 61936 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and...
May 1, 2014
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
March 1, 2013
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
April 1, 2012
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
April 1, 2011
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
March 1, 2011
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
NEN-EN-IEC 61936-1
November 1, 2010
Power installations exceeding 1 kV a.c. - Part 1: Common rules
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
Advertisement