NEN-EN-IEC 61936-1/C13

Power installations exceeding 1 kV a.c. - Part 1: Common rules

inactive
Organization: NEN
Publication Date: 1 March 2013
Status: inactive
Page Count: 3
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01

Document History

September 1, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
This part of IEC 61936 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and...
May 1, 2014
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
NEN-EN-IEC 61936-1/C13
March 1, 2013
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
April 1, 2012
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
April 1, 2011
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
March 1, 2011
Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
November 1, 2010
Power installations exceeding 1 kV a.c. - Part 1: Common rules
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
Advertisement