NEN-EN 81-70

Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 33
ICS Code (Lifts. Escalators): 91.140.90
scope:

This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1. This European Standard covers lifts with minimum car dimensions according to Table 1 and provided with car doors and landing doors constructed as automatic power operated horizontally sliding doors. This European Standard considers accessibility to lifts for persons using wheelchairs with maximum overall dimensions defined in EN 12183:1999 and EN 12184:1999. This European Standard also deals with the additional technical requirements to minimise the hazards listed in clause 4 that arise during the operation of lifts intended to be accessible to disabled users.

Document History

July 1, 2022
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lift - Part 70: Accessibility to lifts for persons including persons with disability
This document specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with disabilities. It covers the needs of persons with disabilities...
June 1, 2021
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lift - Part 70: Accessibility to lifts for persons including persons with disability
A description is not available for this item.
April 1, 2021
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lift - Part 70: Accessibility to lifts for persons including persons with disability
This document specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with disabilities. It covers the needs of persons with disabilities...
June 1, 2020
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lift - Part 70: Accessibility to lifts for persons including persons with disability
This document specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with disabilities. It covers the needs of persons with disabilities...
May 1, 2018
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lift - Part 70: Accessibility to lifts for persons including persons with disability
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by a wide range of persons, including persons with disabilities. It is applicable to...
November 1, 2015
Safety rules for the construction and installation of lifts - Particular applications for passenger and goods passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by a wide range of persons, including persons with disabilities. It is applicable to new...
January 1, 2005
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
A description is not available for this item.
January 1, 2005
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et ascenseurs de charge - Partie 70 : Accessibilité aux ascenseurs pour tous les usagers y compris les personnes avec handicap
A description is not available for this item.
June 1, 2003
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1....
NEN-EN 81-70
June 1, 2003
Safety rules for the construction and installations of lifts - Particular applications for passenger and good passenger lifts - Part 70: Accessibility to lifts for persons including persons with disability
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1....
June 1, 2003
Règles de sécurité pour la construction et l'installation des élévateurs - Applications particulières pour les ascenseurs et ascenseurs de charge - Partie 70: Accessibilité aux ascenseurs pour toutes les personnes y compris les personnes avec handicap
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1....
June 1, 1999
Safety rules for the construction and installations of lifts - Part 70: Particular applications for passenger and good passenger lifts - Accessibility to lifts for persons including persons with disability
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1....

References

Advertisement