NEN-EN 81-70
Safety rules for the construction and installations of lifts - Part 70: Particular applications for passenger and good passenger lifts - Accessibility to lifts for persons including persons with disability
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This European Standard specifies the minimum requirements for the safe and independent access and use of lifts by persons, including persons with the disabilities mentioned in annex B, Table B.1. This European Standard covers lifts with minimum car dimensions according to Table 1 and provided with car doors and landing doors constructed as automatic power operated horizontally sliding doors. This European Standard considers accessibility to lifts for persons using wheelchairs with maximum overall dimensions defined in EN 12183:1999 and EN 12184:1999. This European Standard also deals with the additional technical requirements to minimise the hazards listed in clause 4 that arise during the operation of lifts intended to be accessible to disabled users.
Document History