NEN-EN-ISO 10438-1

Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
ICS Code (Fuel furnaces): 25.180.20
scope:

This part of ISO 10438 specifies general requirements for lubr ication systems, oil-type shaft-sealing systems, dry-gas face- type shaft-sealing systems and control-oil systems for general;or special-purpose applications. General-purpose application s are limited to lubrication systems. These systems can serve equipment such as compressors, gears, pumps and drivers. This part of ISO 10438 is intended to be used in conjunction with I SO 10438-2, ISO 10438-3 or ISO 10438-4, as appropriate.

Document History

NEN-EN-ISO 10438-1
January 1, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
This part of ISO 10438 specifies general requirements for lubr ication systems, oil-type shaft-sealing systems, dry-gas face- type shaft-sealing systems and control-oil systems for general;or...
May 1, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
This part of ISO 10438 specifies general requirements for lubr ication systems, oil-type shaft-sealing systems, dry-gas face- type shaft-sealing systems and control-oil systems for general;or...
January 1, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
This part of ISO 10438 specifies general requirements for lubrication systems, oil-type shaft-sealing systems, self-acting gas seal systems, control-oil systems and other auxiliaries for general- or...
December 1, 1999
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
This part of ISO 10438 specifies general requirements for lubrication systems, oil-type shaft-sealing systems, self-acting gas seal systems, control-oil systems and other auxiliaries for general- or...
Advertisement