NEN-EN-ISO 10438-1
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Fuel furnaces): | 25.180.20 |
scope:
This part of ISO 10438 specifies general requirements for lubr ication systems, oil-type shaft-sealing systems, dry-gas face- type shaft-sealing systems and control-oil systems for general;or special-purpose applications. General-purpose application s are limited to lubrication systems. These systems can serve equipment such as compressors, gears, pumps and drivers. This part of ISO 10438 is intended to be used in conjunction with I SO 10438-2, ISO 10438-3 or ISO 10438-4, as appropriate.
Document History