NEN-EN 50377-8-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-HRL terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory C

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LSH-APC simplex connector set (plug/adaptor/plug), adaptor and patchcord must meet in order to be categorised as an EN standard product.

Document History

September 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule catergory C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
NEN-EN 50377-8-2
September 1, 2006
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-HRL terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
Advertisement