NEN-EN 50377-8-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule catergory C

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LSH-APC simplex connector set (plug/adaptor/plug), adaptor and patchcord must meet in order to be categorised as an EN standard product.

Document History

NEN-EN 50377-8-2
September 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule catergory C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
September 1, 2006
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-HRL terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, composite ferrule Catergory C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment...
Advertisement