NEN-EN-ISO 9311-1

Adhesives for thermoplastic piping systems - Part 1: Determination of film properties

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 20
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Adhesives): 83.180
scope:

This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems. These methods do not produce directly comparable results. One method is applicable to non-thixotropic adhesives and the other two methods are applicable to thixotropic adhesives.

Document History

NEN-EN-ISO 9311-1
September 1, 2005
Adhesives for thermoplastic piping systems - Part 1: Determination of film properties
This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems....
December 1, 1995
Adhesives for thermoplastics piping systems - Part 1: Test methods for spreadability and film properties of adhesives
This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems....
Advertisement