NEN-EN-ISO 9311-1
Adhesives for thermoplastics piping systems - Part 1: Test methods for spreadability and film properties of adhesives
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Adhesives): | 83.180 |
scope:
This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems. These methods do not produce directly comparable results. One method is applicable to non-thixotropic adhesives and the other two methods are applicable to thixotropic adhesives.
Document History
September 1, 2005
Adhesives for thermoplastic piping systems - Part 1: Determination of film properties
This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems....
NEN-EN-ISO 9311-1
December 1, 1995
Adhesives for thermoplastics piping systems - Part 1: Test methods for spreadability and film properties of adhesives
This part of EN ISO 9311 specifies three test procedures suitable for the determination of the spreadability and film properties of solvent containing adhesives for thermoplastic piping systems....