NEN-EN-ISO 5183-2

Resistance spot welding - Electrode adaptors male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes

active, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: active
Page Count: 16
ICS Code (Welding equipment): 25.160.30
scope:

Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is used to fix the adaptor to the electrode holder. The taper fits for fixing the electrode cap conform to ISO 1089.

Document History

NEN-EN-ISO 5183-2
December 1, 2001
Resistance spot welding - Electrode adaptors male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes
Specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is used to fix the...

References

Advertisement