NEN-ISO 5183-2

Resistance spot welding - Electrode adaptors male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 8
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is used to fix the adaptor to the electrode holder. The taper fits for fixing the electrode cap conform to ISO 1089.

Document History

NEN-ISO 5183-2
February 1, 1992
Resistance spot welding - Electrode adaptors male taper 1:10 - Part 2: Parallel shank fixing for end-thrust electrodes
This part of ISO 5183 specifies the dimensions and tolerances of resistance spot welding electrode adaptors where the fixing element for the cap (see ISO 5821) is a male taper and a parallel shaft is...

References

Advertisement