NEN-EN-ISO 11114-3

Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 19
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is one of the criteria for ranking materials, and can be used to assist with the choice of materials used in the presence of gaseous oxygen. Annex B of this standard is a comprehensive bibliography of the published material on which this standard is based.

Document History

December 1, 2010
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test for non-metallic materials in oxygen atmosphere
This part of ISO 11114 specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. The autogenous ignition temperature is one...
NEN-EN-ISO 11114-3
January 1, 2009
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
This standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is one of the criteria...
May 1, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
A description is not available for this item.
December 1, 1997
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
Specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials,...
July 1, 1995
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Test methods
Specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials,...
Advertisement