NEN-EN-ISO 11114-3

Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Test methods

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials, and can be used to assist with the choice of materials used in the presence of gaseous oxygen.

Document History

December 1, 2010
Gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test for non-metallic materials in oxygen atmosphere
This part of ISO 11114 specifies a test method to determine the autogenous ignition temperature of non-metallic materials in pressurized gaseous oxygen. The autogenous ignition temperature is one...
January 1, 2009
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
This standard specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is one of the criteria...
May 1, 1998
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
A description is not available for this item.
December 1, 1997
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Autogenous ignition test in oxygen atmosphere
Specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials,...
NEN-EN-ISO 11114-3
July 1, 1995
Transportable gas cylinders - Compatibility of cylinder and valve materials with gas contents - Part 3: Test methods
Specifies a test method to determine the autogenous ignition temperature of non metallic materials in pressurized gaseous oxygen. Autogenous ignition temperature is a criterion for ranking materials,...
Advertisement