NEN-EN-IEC 61076-3-114

Connectors for electronic equipment - Product requirements - Part 3-114: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 11 related to IEC 61076-3-106 - Bayonet coupling type

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 34
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to IP65 and IP67 ratings, according to IEC 60529, for use in industrial environments. The housings cover a variety of different locking mechanisms and a variety of different mounting configurations and termination types which are detailed in IEC 60603-7. Common mating configurations for all variants are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions according to IEC 60603-7 to be fulfilled. The fully assembled variants (connectors) described in this standard incorporate fixed and free connectors which are fully compliant with IEC 60603-7.

Document History

NEN-EN-IEC 61076-3-114
September 1, 2009
Connectors for electronic equipment - Product requirements - Part 3-114: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 11 related to IEC 61076-3-106 - Bayonet coupling type
This part of IEC 61076 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC...

References

Advertisement