NEN - NPR-IEC/PAS 61076-3-114

Connectors for electronic equipment - Part 3-114: Rectangular connectors - Protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 11 related to IEC 61076-3-106 - Bayonet coupling type

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This Publicly Available Specification (PAS) covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to IP65 and IP67 ratings, according to IEC 60529, for use in industrial environments. The housings cover a variety of different locking mechanisms according to this PAS and a variety of different mounting configurations and termination types which are detailed in IEC 60603-7. Common mating configurations for all variants are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions according to IEC 60603-7 to be fulfilled. The fully assembled variants (connectors) described in this PAS incorporate fixed and free connectors which are fully compliant with IEC 60603-7.

Document History

NPR-IEC/PAS 61076-3-114
December 1, 2005
Connectors for electronic equipment - Part 3-114: Rectangular connectors - Protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 11 related to IEC 61076-3-106 - Bayonet coupling type
This Publicly Available Specification (PAS) covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC...

References

Advertisement