NEN-ISO 2951
Rubber, vulcanized or thermoplastic - Determination of insulation resistance
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies a method for the determination of the insulation resistance of vulcanized and thermoplastic rubbers without discrimination between the volume and surface resistances involved. This method should only be used for test pieces with a resistance greater than 108 O. Because the test pieces are simply and easily prepared, this method is particularly useful for rapidly determining values which will give a general indication of quality when great accuracy is not required.
Document History