NEN-ISO 2951
Vulcanized rubber - Determination of insulation resistance
| Organization: | NEN |
| Publication Date: | 1 November 1980 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies procedures for the determination of insulation resistance without discrimination between the volume and surface resistances involved. This method should only be used for test pieces with a resistance greater than 108 Ω. Because the test pieces are simply and easily prepared, these methods are particularly useful for rapidly determining values which will give a general indication of quality when great accuracy is not required.
Document History