NEN-EN-ISO 10485

Cone proof load test on nuts

active, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

Specifies under the conditions of the load test the properties of nuts with: nominal thread diameter from 5 mm up to 39 mm; product grades A and B; property classes 8 to 12.

Document History

NEN-EN-ISO 10485
July 1, 2004
Cone proof load test on nuts
Specifies under the conditions of the load test the properties of nuts with: nominal thread diameter from 5 mm up to 39 mm; product grades A and B; property classes 8 to 12.

References

Advertisement