NPFC - MIL-DTL-11195
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
| Organization: | NPFC |
| Publication Date: | 20 September 2007 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers two types of fast drying, lusterless, low volatile organic compound (VOC) content alkyd enamels for use on exterior and interior metal surfaces. These enamels are formulated free of lead and chromate (hexavalent chromium), with a maximum VOC content of 420 g/L (3.5 lb/gal) as applied.
intended Use:
This specification covers two types of alkyd enamel formulations; one contains standard pigments (type I) and the other type contains corrosion inhibiting pigments (type II). These enamels can be... View More
Document History