NPFC - MIL-L-11195

ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)

inactive
Buy Now
Organization: NPFC
Publication Date: 23 January 1964
Status: inactive
Page Count: 14

Document History

February 14, 2023
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers an alkyd enamel formulation containing corrosion inhibiting pigments. This enamel can be used on interior and exterior metal surfaces and ammunition. Products are formulated...
August 23, 2016
Enamel, Lusterless, Fast Dry, VOC Compliant, (for use on Ammunition and Other Metals)
A description is not available for this item.
November 10, 2011
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers an alkyd enamel formulation containing corrosion inhibiting pigments. This enamel can be used on interior and exterior metal surfaces and ammunition. Products are formulated...
September 20, 2007
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers two types of alkyd enamel formulations; one contains standard pigments (type I) and the other type contains corrosion inhibiting pigments (type II). These enamels can be...
July 31, 2003
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers two types of alkyd enamel formulations; one contains standard pigments (type I) and the other type contains corrosion inhibiting pigments (type II). These enamels can be...
July 16, 2003
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers two types of alkyd enamel formulations; one contains standard pigments (type I) and the other type contains corrosion inhibiting pigments (type II). These enamels can be...
January 27, 1993
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
This specification covers a fast drying, lusterless, low volatile organic compound (VOC) content alkyd enamel for use on primed exterior and interior metal surfaces. This enamel is lead and chromate...
November 7, 1972
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
The lacquer by this specification is intended for use a a finish coat on phosphate or primed shell, bombs, grenades, tanks, trucks, ammunition and automotive components. While developed primarily for...
MIL-L-11195
January 23, 1964
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
A description is not available for this item.
March 9, 1959
ENAMEL, LUSTERLESS, FAST DRY, VOC COMPLIANT, (FOR USE ON AMMUNITION AND OTHER METALS)
A description is not available for this item.

References

Advertisement