NEN-EN 10149-3

Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 11
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this Standard are applicable to hot-rolled flat products in the thickness range of 1,5 mm to 20 mm for the steels which have a minimum specified yield strength of 260 N/mm² to 420 N/mm².

Document History

October 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
April 1, 2011
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
NEN-EN 10149-3
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...
September 1, 1993
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized/normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...

References

Advertisement