NEN-EN 10149-3

Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1 (chemical composition) and Table 2 (mechanical properties) and are supplied in the normalised or normalised rolled delivery condition as given in 7.2. The steels specified in this European Standard are applicable to hot-rolled flat products in the thickness range of ≥ 1,5 mm and ≤ 20 mm.

Document History

October 1, 2013
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Technical delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
NEN-EN 10149-3
April 1, 2011
Hot rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
This European Standard, in addition to EN 10149-1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The grades are given in Table 1...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...
January 1, 1996
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized or normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...
September 1, 1993
Hot-rolled flat products made of high yield strength steels for cold forming - Part 3: Delivery conditions for normalized/normalized rolled steels
Part 3 of this Standard, in addition to part 1, specifies requirements for flat products made of weldable, hot-rolled, high yield strength steels for cold forming. The steels specified in this...
Advertisement