NEN-EN 12244-1

Direct gas-fired washing machines of heat input not exceeding 20 kW - Part 1: Safety

active, Most Current
Organization: NEN
Publication Date: 1 April 1998
Status: active
Page Count: 119
ICS Code (Laundry appliances): 97.060
scope:

Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1, A1AS not exceeding a heat input of 6 kW; B11, B11AS, and B11BS not exceeding a heat input of 20 kW, hereafter referred to as "appliances". This standard covers type testing only.

Document History

NEN-EN 12244-1
April 1, 1998
Direct gas-fired washing machines of heat input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1,...
December 1, 1995
Domestic direct gas-fired washing machines of het input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1,...

References

Advertisement