NEN-EN 12244-1
Domestic direct gas-fired washing machines of het input not exceeding 20 kW - Part 1: Safety
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Laundry appliances): | 97.060 |
scope:
Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1, A1AS not exceeding a heat input of 6 kW; B11, B11AS, and B11BS not exceeding a heat input of 20 kW, hereafter referred to as "appliances". This standard covers type testing only.
Document History
April 1, 1998
Direct gas-fired washing machines of heat input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1,...
NEN-EN 12244-1
December 1, 1995
Domestic direct gas-fired washing machines of het input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of direct gas-fired washing appliances with or without heat exchanger, with or without spin dryer, of types A1,...