CEN - EN ISO 8434-1
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
inactive
| Organization: | CEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
August 1, 2018
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and non-ferrous...
September 1, 2007
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
EN ISO 8434-1
September 1, 2007
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
A description is not available for this item.
October 1, 1997
Metallic Tube Connections for Fluid Power and General Use - Part 1: 24 Degree Compression Fittings
A description is not available for this item.