CEN - EN ISO 8434-1

Metallic Tube Connections for Fluid Power and General Use - Part 1: 24 Degree Compression Fittings

inactive
Organization: CEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 49
ICS Code (Fluid power systems): 23.100

Document History

August 1, 2018
Metallic tube connections for fluid power and general use - Part 1: 24° cone connectors
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and non-ferrous...
September 1, 2007
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
September 1, 2007
Metallic tube connections for fluid power and general use - Part 1: 24 degree cone connectors
A description is not available for this item.
EN ISO 8434-1
October 1, 1997
Metallic Tube Connections for Fluid Power and General Use - Part 1: 24 Degree Compression Fittings
A description is not available for this item.
Advertisement