NEN-EN 13517
Footwear - Test methods for uppers, lining and insocks - Colour migration
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Footwear): | 61.060 |
scope:
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact, and the adhesives which are used to bond them.
Document History
December 1, 2001
Footwear - Test methods for uppers, lining and insocks - Colour migration
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are...
NEN-EN 13517
May 1, 1999
Footwear - Test methods for uppers, lining and insocks - Colour migration
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are...