NEN-EN 13517
Footwear - Test methods for uppers, lining and insocks - Colour migration
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Footwear): | 61.060 |
scope:
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact, and the adhesives which are used to bond them.
Document History
NEN-EN 13517
December 1, 2001
Footwear - Test methods for uppers, lining and insocks - Colour migration
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are...
May 1, 1999
Footwear - Test methods for uppers, lining and insocks - Colour migration
Specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are...