NEN-EN-ISO 17701

Footwear - Test methods for uppers, lining and insocks - Colour migration

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 19
ICS Code (Footwear): 61.060
scope:

NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.

Document History

NEN-EN-ISO 17701
May 1, 2016
Footwear - Test methods for uppers, lining and insocks - Colour migration
NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...
February 1, 2013
Footwear - Test methods for uppers, lining and insocks - Colour migration
NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...

References

Advertisement