NEN-EN-ISO 17701
Footwear - Test methods for uppers, lining and insocks - Colour migration
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Footwear): | 61.060 |
scope:
NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.
Document History
May 1, 2016
Footwear - Test methods for uppers, lining and insocks - Colour migration
NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...
NEN-EN-ISO 17701
February 1, 2013
Footwear - Test methods for uppers, lining and insocks - Colour migration
NEN-EN-ISO 17701 specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...