NEN-EN 13631-7

Explosives for civil uses - High explosives - Part 7: Determination of safety and reliability at extreme temperatures

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 13
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies the special conditions and procedures permitting the extension to wider ranges of applicability of the following test methods: - determination of resistance to hydrostatic pressure; - verification of the means of initiation; - determination of transmission of detonation. Standardised test methods at extreme temperatures for the following purposes are not given: - determination of sensitiveness to friction; - determination of sensitiveness to impact; - determination of resistance to water; - determination of the initiating capability of boosters; - determination of velocity of detonation.

Document History

May 1, 2021
Explosives for civil uses - Explosives - Part 7: Determination of safety and reliability at extreme temperatures
This document specifies a method for determining safety and reliability of explosives for civil uses, excluding black powder, at extreme temperatures. NOTE Extreme temperatures are considered to be...
NEN-EN 13631-7
November 1, 2003
Explosives for civil uses - High explosives - Part 7: Determination of safety and reliability at extreme temperatures
This European Standard specifies the special conditions and procedures permitting the extension to wider ranges of applicability of the following test methods: - determination of resistance to...
September 1, 2001
Explosives for civil uses - High explosives - Part 7: Determination of safety and reliability at extreme temperatures
This European Standard specifies the special conditions and procedures permitting the extension to wider ranges of applicability of the following test methods: - determination of resistance to...
Advertisement