NEN-EN 13631-7

Explosives for civil uses - Explosives - Part 7: Determination of safety and reliability at extreme temperatures

pending
Organization: NEN
Publication Date: 1 May 2021
Status: pending
Page Count: 12
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies a method for determining safety and reliability of explosives for civil uses, excluding black powder, at extreme temperatures.

NOTE Extreme temperatures are considered to be below −40°C or above + 80 °C.

Document History

NEN-EN 13631-7
May 1, 2021
Explosives for civil uses - Explosives - Part 7: Determination of safety and reliability at extreme temperatures
This document specifies a method for determining safety and reliability of explosives for civil uses, excluding black powder, at extreme temperatures. NOTE Extreme temperatures are considered to be...
November 1, 2003
Explosives for civil uses - High explosives - Part 7: Determination of safety and reliability at extreme temperatures
This European Standard specifies the special conditions and procedures permitting the extension to wider ranges of applicability of the following test methods: - determination of resistance to...
September 1, 2001
Explosives for civil uses - High explosives - Part 7: Determination of safety and reliability at extreme temperatures
This European Standard specifies the special conditions and procedures permitting the extension to wider ranges of applicability of the following test methods: - determination of resistance to...

References

Advertisement