FORD WSD-M13P7-A

LUBRICANT, TORQUE/CLAMPING FORCE CONTROL ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 28 September 2007
Status: active
Page Count: 2
scope:

This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties.

It applies for both the testing of the lubricant and for testing finished parts which are treated with any of the approved lubricants.

Document History

FORD WSD-M13P7-A
September 28, 2007
LUBRICANT, TORQUE/CLAMPING FORCE CONTROL ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties. It applies for both the testing of the...
July 25, 2002
LUBRICANT, TORQUE/CLAMPING FORCE CONTROL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties.
October 30, 1987
LUBRICANT - TORQUE/ CLAMPING FORCE CONTROL
1. SCOPE This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties. It applies for both the...

References

Advertisement