FORD WSD-M13P7-A

LUBRICANT - TORQUE/ CLAMPING FORCE CONTROL

inactive
Buy Now
Organization: FORD
Publication Date: 30 October 1987
Status: inactive
Page Count: 2
scope:

1. SCOPE

This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties. It applies for both the testing of the lubricant and for testing finished parts which are treated with any of the approved lubricants.

Document History

September 28, 2007
LUBRICANT, TORQUE/CLAMPING FORCE CONTROL ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties. It applies for both the testing of the...
July 25, 2002
LUBRICANT, TORQUE/CLAMPING FORCE CONTROL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties.
FORD WSD-M13P7-A
October 30, 1987
LUBRICANT - TORQUE/ CLAMPING FORCE CONTROL
1. SCOPE This specification defines the performance requirements for lubricants which are applied to threaded parts to impart specific torque/clamping force properties. It applies for both the...

References

Advertisement