NEN-EN 55011
Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| ICS Code (Emission): | 33.100.10 |
scope:
NEN-EN 55011 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy. This standard covers emission requirements related to radio-frequency (RF) disturbances in the frequency range of 9 kHz to 400 GHz. Measurements need only be performed in frequency ranges where limits are specified in Clause 6. For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.13), this standard covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz.
Document History